Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat6 IDC
Win Source Part Number: 1294056-SP688-C
Category: Connectors, Interconnects>Modula
Series: IndustrialNet™ TX6™
Color: Clear
Features: Strain Relief
Connector Type: Plug
Termination: IDC
Contact Finish: Gold
Contact Finish Thickness: 19.7µin (0.50µm)
Wire Gauge: 23-24 AWG
Contact Material: Phosphor Bronze
Length: 1.600" (40.64mm)
Cable Type: Flat Oval Cable, Solid or Stranded Wires
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Ratings: Cat6
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Mfr: Panduit Corp
Other Names: 298-12863
Base Product Number: SP688
CAT6 RJ45 MODULAR JACK, 8P8C, 1 PORT, 24AWG; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
8-POSITION, 8-WIRE MODULAR PLUG,
Modular Connectors / Ethernet Connectors TX-6 PLUS MODULAR PLUG
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-12863-ND | 1294056-SP688-C | 80H9760 | SP688-C | SP688-C |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Connectors, Interconnects - Modular Connectors - Plugs | Cat6 Rj45 Modular Jack, 8P8C, 1 Port, 24Awg; Modular Connector Type Panduit | Modular Connector Plugs | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Contact Size (AWG) | 23 to 24 AWG | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |