Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP2-8-C

Description
Win Source Part Number: 1309022-SP2-8-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.250" (31.75mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.081" ~ 0.146" (2.06mm ~ 3.71mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371657,-3255-SP 2-8-C Base Product Number: SP2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309022-SP2-8-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.250" (31.75mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.081" ~ 0.146" (2.06mm ~ 3.71mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371657,-3255-SP 2-8-C Base Product Number: SP2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309022-SP2-8-C
Cables, Wires - Management - Cable Supports and Fasteners 1309022-SP2-8-C
Win Source Part Number: 1309022-SP2-8-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.250" (31.75mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.081" ~ 0.146" (2.06mm ~ 3.71mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371657,-3255-SP 2-8-C Base Product Number: SP2 Product Status: Obsolete

Win Source Part Number: 1309022-SP2-8-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP2
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 1.250" (31.75mm)
Material: Bronze
Type Attributes: Male Stud, Two Conductor
Opening Size: 0.081" ~ 0.146" (2.06mm ~ 3.71mm)
Panel Hole Size: 0.250" (6.35mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498371657,-3255-SP2-8-C
Base Product Number: SP2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309022-SP2-8-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details