Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP2-7-C

Description
Win Source Part Number: 1309014-SP2-7-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 1.500" (38.10mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.102" ~ 0.164" (2.59mm ~ 4.17mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371659,-3255-SP 2-7-C Base Product Number: SP2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309014-SP2-7-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 1.500" (38.10mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.102" ~ 0.164" (2.59mm ~ 4.17mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371659,-3255-SP 2-7-C Base Product Number: SP2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309014-SP2-7-C
Cables, Wires - Management - Cable Supports and Fasteners 1309014-SP2-7-C
Win Source Part Number: 1309014-SP2-7-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 1.500" (38.10mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.102" ~ 0.164" (2.59mm ~ 4.17mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371659,-3255-SP 2-7-C Base Product Number: SP2 Product Status: Obsolete

Win Source Part Number: 1309014-SP2-7-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP2
Type: Clamp, Service Post
Color: Bronze
Package: Bulk
Standard Package: 1
Height: 1.500" (38.10mm)
Material: Bronze
Type Attributes: Male Stud, Two Conductor
Opening Size: 0.102" ~ 0.164" (2.59mm ~ 4.17mm)
Panel Hole Size: 0.250" (6.35mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498371659,-3255-SP2-7-C
Base Product Number: SP2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309014-SP2-7-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details