Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP2-4L-C

Description
Win Source Part Number: 1309021-SP2-4L-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.160" (54.86mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.102" ~ 0.232" (2.59mm ~ 5.89mm) Panel Hole Size: 0.313" (7.95mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SP2-4L-C,07498 371662 Base Product Number: SP2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309021-SP2-4L-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.160" (54.86mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.102" ~ 0.232" (2.59mm ~ 5.89mm) Panel Hole Size: 0.313" (7.95mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SP2-4L-C,07498 371662 Base Product Number: SP2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309021-SP2-4L-C
Cables, Wires - Management - Cable Supports and Fasteners 1309021-SP2-4L-C
Win Source Part Number: 1309021-SP2-4L-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.160" (54.86mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.102" ~ 0.232" (2.59mm ~ 5.89mm) Panel Hole Size: 0.313" (7.95mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SP2-4L-C,07498 371662 Base Product Number: SP2 Product Status: Obsolete

Win Source Part Number: 1309021-SP2-4L-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP2
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 2.160" (54.86mm)
Material: Bronze
Type Attributes: Male Stud, Two Conductor
Opening Size: 0.102" ~ 0.232" (2.59mm ~ 5.89mm)
Panel Hole Size: 0.313" (7.95mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: -3255-SP2-4L-C,07498371662
Base Product Number: SP2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309021-SP2-4L-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G15-EH-7.5-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 6FT Length - 3021104-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers