Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP2-3-C

Description
Win Source Part Number: 1309018-SP2-3-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.720" (43.69mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.102" ~ 0.260" (2.59mm ~ 6.60mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371663,-3255-SP 2-3-C Base Product Number: SP2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309018-SP2-3-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.720" (43.69mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.102" ~ 0.260" (2.59mm ~ 6.60mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371663,-3255-SP 2-3-C Base Product Number: SP2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309018-SP2-3-C
Cables, Wires - Management - Cable Supports and Fasteners 1309018-SP2-3-C
Win Source Part Number: 1309018-SP2-3-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.720" (43.69mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.102" ~ 0.260" (2.59mm ~ 6.60mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371663,-3255-SP 2-3-C Base Product Number: SP2 Product Status: Obsolete

Win Source Part Number: 1309018-SP2-3-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP2
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 1.720" (43.69mm)
Material: Bronze
Type Attributes: Male Stud, Two Conductor
Opening Size: 0.102" ~ 0.260" (2.59mm ~ 6.60mm)
Panel Hole Size: 0.375" (9.52mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498371663,-3255-SP2-3-C
Base Product Number: SP2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309018-SP2-3-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data