Panduit Corp. Bronze Service Post Connector, Male, Two Cable, Type Sp2, #10 Awg Solid To #2 Awg Stranded Wire Rohs Compliant Panduit SP2-2L-C

Description
Bronze Service Post Connector, Male, Two Cable, Type SP2, #10 AWG Solid to #2 AWG Stranded Wire RoHS Compliant: Yes
Description
Bronze Service Post Connector, Male, Two Cable, Type SP2, #10 AWG Solid to #2 AWG Stranded Wire RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bronze Service Post Connector, Male, Two Cable, Type Sp2, #10 Awg Solid To #2 Awg Stranded Wire Rohs Compliant Panduit - 66H4091 - Newark, An Avnet Company
Chicago, IL, United States
Bronze Service Post Connector, Male, Two Cable, Type Sp2, #10 Awg Solid To #2 Awg Stranded Wire Rohs Compliant Panduit
66H4091
Bronze Service Post Connector, Male, Two Cable, Type Sp2, #10 Awg Solid To #2 Awg Stranded Wire Rohs Compliant Panduit 66H4091
Bronze Service Post Connector, Male, Two Cable, Type SP2, #10 AWG Solid to #2 AWG Stranded Wire RoHS Compliant: Yes

Bronze Service Post Connector, Male, Two Cable, Type SP2, #10 AWG Solid to #2 AWG Stranded Wire RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66H4091
Product Name Bronze Service Post Connector, Male, Two Cable, Type Sp2, #10 Awg Solid To #2 Awg Stranded Wire Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details