Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP2-2-C

Description
Win Source Part Number: 1309025-SP2-2-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.010" (51.05mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.102" ~ 0.292" (2.59mm ~ 7.42mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371665,SP2-2-C, 298-15874 Base Product Number: SP2
Request a Quote Datasheet
Description
Win Source Part Number: 1309025-SP2-2-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.010" (51.05mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.102" ~ 0.292" (2.59mm ~ 7.42mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371665,SP2-2-C, 298-15874 Base Product Number: SP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309025-SP2-2-C
Cables, Wires - Management - Cable Supports and Fasteners 1309025-SP2-2-C
Win Source Part Number: 1309025-SP2-2-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.010" (51.05mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.102" ~ 0.292" (2.59mm ~ 7.42mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371665,SP2-2-C, 298-15874 Base Product Number: SP2

Win Source Part Number: 1309025-SP2-2-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP2
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 2.010" (51.05mm)
Material: Bronze
Type Attributes: Male Stud, Two Conductor
Opening Size: 0.102" ~ 0.292" (2.59mm ~ 7.42mm)
Panel Hole Size: 0.375" (9.52mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498371665,SP2-2-C,298-15874
Base Product Number: SP2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309025-SP2-2-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Connector Type SMA-Male
View Details
2 suppliers