Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP2-2/0-Q

Description
Win Source Part Number: 1309024-SP2-2/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.630" (66.80mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.258" ~ 0.419" (6.55mm ~ 10.64mm) Panel Hole Size: 0.500" (12.70mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SP2-2/0-Q,0749837167 0,298-23524 Base Product Number: SP2
Request a Quote Datasheet
Description
Win Source Part Number: 1309024-SP2-2/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.630" (66.80mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.258" ~ 0.419" (6.55mm ~ 10.64mm) Panel Hole Size: 0.500" (12.70mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SP2-2/0-Q,0749837167 0,298-23524 Base Product Number: SP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309024-SP2-2/0-Q
Cables, Wires - Management - Cable Supports and Fasteners 1309024-SP2-2/0-Q
Win Source Part Number: 1309024-SP2-2/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.630" (66.80mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.258" ~ 0.419" (6.55mm ~ 10.64mm) Panel Hole Size: 0.500" (12.70mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SP2-2/0-Q,0749837167 0,298-23524 Base Product Number: SP2

Win Source Part Number: 1309024-SP2-2/0-Q
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP2
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 2.630" (66.80mm)
Material: Bronze
Type Attributes: Male Stud, Two Conductor
Opening Size: 0.258" ~ 0.419" (6.55mm ~ 10.64mm)
Panel Hole Size: 0.500" (12.70mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: SP2-2/0-Q,07498371670,298-23524
Base Product Number: SP2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309024-SP2-2/0-Q
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details