Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP1-7L-C

Description
Win Source Part Number: 1309039-SP1-7L-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.880" (47.75mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.128" ~ 0.164" (3.25mm ~ 4.17mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-23521,SP1-7L-C,0 7498371636 Base Product Number: SP1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309039-SP1-7L-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.880" (47.75mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.128" ~ 0.164" (3.25mm ~ 4.17mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-23521,SP1-7L-C,0 7498371636 Base Product Number: SP1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309039-SP1-7L-C
Cables, Wires - Management - Cable Supports and Fasteners 1309039-SP1-7L-C
Win Source Part Number: 1309039-SP1-7L-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.880" (47.75mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.128" ~ 0.164" (3.25mm ~ 4.17mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-23521,SP1-7L-C,0 7498371636 Base Product Number: SP1 Product Status: Obsolete

Win Source Part Number: 1309039-SP1-7L-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP1
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 1.880" (47.75mm)
Material: Bronze
Type Attributes: Male Stud, Single Conductor
Opening Size: 0.128" ~ 0.164" (3.25mm ~ 4.17mm)
Panel Hole Size: 0.250" (6.35mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 298-23521,SP1-7L-C,07498371636
Base Product Number: SP1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309039-SP1-7L-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details