Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP1-7-C

Description
Win Source Part Number: 1309038-SP1-7-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.380" (35.05mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.128" ~ 0.164" (3.25mm ~ 4.17mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371635,-3255-SP 1-7-C Base Product Number: SP1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309038-SP1-7-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.380" (35.05mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.128" ~ 0.164" (3.25mm ~ 4.17mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371635,-3255-SP 1-7-C Base Product Number: SP1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309038-SP1-7-C
Cables, Wires - Management - Cable Supports and Fasteners 1309038-SP1-7-C
Win Source Part Number: 1309038-SP1-7-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.380" (35.05mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.128" ~ 0.164" (3.25mm ~ 4.17mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371635,-3255-SP 1-7-C Base Product Number: SP1 Product Status: Obsolete

Win Source Part Number: 1309038-SP1-7-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP1
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 1.380" (35.05mm)
Material: Bronze
Type Attributes: Male Stud, Single Conductor
Opening Size: 0.128" ~ 0.164" (3.25mm ~ 4.17mm)
Panel Hole Size: 0.250" (6.35mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498371635,-3255-SP1-7-C
Base Product Number: SP1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309038-SP1-7-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details