Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP1-4-C

Description
Win Source Part Number: 1309040-SP1-4-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.500" (38.10mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.102" ~ 0.232" (2.59mm ~ 5.89mm) Panel Hole Size: 0.313" (7.95mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-23520,SP1-4-C,07 498371637 Base Product Number: SP1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309040-SP1-4-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.500" (38.10mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.102" ~ 0.232" (2.59mm ~ 5.89mm) Panel Hole Size: 0.313" (7.95mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-23520,SP1-4-C,07 498371637 Base Product Number: SP1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309040-SP1-4-C
Cables, Wires - Management - Cable Supports and Fasteners 1309040-SP1-4-C
Win Source Part Number: 1309040-SP1-4-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.500" (38.10mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.102" ~ 0.232" (2.59mm ~ 5.89mm) Panel Hole Size: 0.313" (7.95mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-23520,SP1-4-C,07 498371637 Base Product Number: SP1 Product Status: Obsolete

Win Source Part Number: 1309040-SP1-4-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP1
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 1.500" (38.10mm)
Material: Bronze
Type Attributes: Male Stud, Single Conductor
Opening Size: 0.102" ~ 0.232" (2.59mm ~ 5.89mm)
Panel Hole Size: 0.313" (7.95mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 298-23520,SP1-4-C,07498371637
Base Product Number: SP1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309040-SP1-4-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details