Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP1-350L-12

Description
Win Source Part Number: 1309033-SP1-350L-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 3.500" (88.90mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.528" ~ 0.682" (13.41mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371650,-3255-SP 1-350L-12 Base Product Number: SP1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309033-SP1-350L-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 3.500" (88.90mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.528" ~ 0.682" (13.41mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371650,-3255-SP 1-350L-12 Base Product Number: SP1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309033-SP1-350L-12
Cables, Wires - Management - Cable Supports and Fasteners 1309033-SP1-350L-12
Win Source Part Number: 1309033-SP1-350L-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 3.500" (88.90mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.528" ~ 0.682" (13.41mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371650,-3255-SP 1-350L-12 Base Product Number: SP1 Product Status: Obsolete

Win Source Part Number: 1309033-SP1-350L-12
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP1
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 3.500" (88.90mm)
Material: Bronze
Type Attributes: Male Stud, Single Conductor
Opening Size: 0.528" ~ 0.682" (13.41mm ~ 17.32mm)
Panel Hole Size: 0.625" (15.88mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498371650,-3255-SP1-350L-12
Base Product Number: SP1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309033-SP1-350L-12
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details