Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP1-350-12

Description
Win Source Part Number: 1309032-SP1-350-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 3.000" (76.20mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.528" ~ 0.682" (13.41mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SP1-350-12,074 98371649 Base Product Number: SP1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309032-SP1-350-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 3.000" (76.20mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.528" ~ 0.682" (13.41mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SP1-350-12,074 98371649 Base Product Number: SP1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309032-SP1-350-12
Cables, Wires - Management - Cable Supports and Fasteners 1309032-SP1-350-12
Win Source Part Number: 1309032-SP1-350-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 3.000" (76.20mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.528" ~ 0.682" (13.41mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: -3255-SP1-350-12,074 98371649 Base Product Number: SP1 Product Status: Obsolete

Win Source Part Number: 1309032-SP1-350-12
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP1
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 3.000" (76.20mm)
Material: Bronze
Type Attributes: Male Stud, Single Conductor
Opening Size: 0.528" ~ 0.682" (13.41mm ~ 17.32mm)
Panel Hole Size: 0.625" (15.88mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: -3255-SP1-350-12,07498371649
Base Product Number: SP1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309032-SP1-350-12
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers