Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP1-3-C

Description
Win Source Part Number: 1309037-SP1-3-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.690" (42.93mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.162" ~ 0.260" (4.11mm ~ 6.60mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-23519,SP1-3-C,07 498371639 Base Product Number: SP1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309037-SP1-3-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.690" (42.93mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.162" ~ 0.260" (4.11mm ~ 6.60mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-23519,SP1-3-C,07 498371639 Base Product Number: SP1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309037-SP1-3-C
Cables, Wires - Management - Cable Supports and Fasteners 1309037-SP1-3-C
Win Source Part Number: 1309037-SP1-3-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 1.690" (42.93mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.162" ~ 0.260" (4.11mm ~ 6.60mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 298-23519,SP1-3-C,07 498371639 Base Product Number: SP1 Product Status: Obsolete

Win Source Part Number: 1309037-SP1-3-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP1
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 1.690" (42.93mm)
Material: Bronze
Type Attributes: Male Stud, Single Conductor
Opening Size: 0.162" ~ 0.260" (4.11mm ~ 6.60mm)
Panel Hole Size: 0.375" (9.52mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 298-23519,SP1-3-C,07498371639
Base Product Number: SP1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309037-SP1-3-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 057765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers