Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP1-2L-C

Description
Win Source Part Number: 1309036-SP1-2L-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.190" (55.63mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.232" ~ 0.292" (5.89mm ~ 7.42mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SP1-2L-C,07498371642 ,298-23518 Base Product Number: SP1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309036-SP1-2L-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.190" (55.63mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.232" ~ 0.292" (5.89mm ~ 7.42mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SP1-2L-C,07498371642 ,298-23518 Base Product Number: SP1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309036-SP1-2L-C
Cables, Wires - Management - Cable Supports and Fasteners 1309036-SP1-2L-C
Win Source Part Number: 1309036-SP1-2L-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Standard Package: 1 Height: 2.190" (55.63mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.232" ~ 0.292" (5.89mm ~ 7.42mm) Panel Hole Size: 0.375" (9.52mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SP1-2L-C,07498371642 ,298-23518 Base Product Number: SP1 Product Status: Obsolete

Win Source Part Number: 1309036-SP1-2L-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP1
Type: Clamp, Service Post
Color: Bronze
Standard Package: 1
Height: 2.190" (55.63mm)
Material: Bronze
Type Attributes: Male Stud, Single Conductor
Opening Size: 0.232" ~ 0.292" (5.89mm ~ 7.42mm)
Panel Hole Size: 0.375" (9.52mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: SP1-2L-C,07498371642,298-23518
Base Product Number: SP1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309036-SP1-2L-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details