Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP1-2/0-Q

Description
Win Source Part Number: 1309028-SP1-2/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 2.190" (55.63mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.289" ~ 0.419" (7.34mm ~ 10.64mm) Panel Hole Size: 0.500" (12.70mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371645,SP1-2/0- Q,298-23516 Base Product Number: SP1 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1309028-SP1-2/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 2.190" (55.63mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.289" ~ 0.419" (7.34mm ~ 10.64mm) Panel Hole Size: 0.500" (12.70mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371645,SP1-2/0- Q,298-23516 Base Product Number: SP1 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309028-SP1-2/0-Q
Cables, Wires - Management - Cable Supports and Fasteners 1309028-SP1-2/0-Q
Win Source Part Number: 1309028-SP1-2/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 2.190" (55.63mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.289" ~ 0.419" (7.34mm ~ 10.64mm) Panel Hole Size: 0.500" (12.70mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371645,SP1-2/0- Q,298-23516 Base Product Number: SP1 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1309028-SP1-2/0-Q
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP1
Type: Clamp, Service Post
Color: Bronze
Package: Bulk
Standard Package: 1
Height: 2.190" (55.63mm)
Material: Bronze
Type Attributes: Male Stud, Single Conductor
Opening Size: 0.289" ~ 0.419" (7.34mm ~ 10.64mm)
Panel Hole Size: 0.500" (12.70mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498371645,SP1-2/0-Q,298-23516
Base Product Number: SP1
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309028-SP1-2/0-Q
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details