Panduit Corp. Wire Ducts, Raceways - Accessories - SNS1.5-C SNS1.5-C

Description
Manufacturer: Panduit Corp Win Source Part Number: 790809-SNS1.5-C Series: PANDUCT Color: Silver Accessory Type: Bracket - Snap-Clip Mounting without Screw For Use With/Related Products: Panduit Duct Type D1.5X, E1.5X, NE1.5X, NS1.5X, PE1.5X, PS1.5X, S1.5X Family Name: SNS Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 742291; Introduction Date: August 29, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 790809-SNS1.5-C Series: PANDUCT Color: Silver Accessory Type: Bracket - Snap-Clip Mounting without Screw For Use With/Related Products: Panduit Duct Type D1.5X, E1.5X, NE1.5X, NS1.5X, PE1.5X, PS1.5X, S1.5X Family Name: SNS Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 742291; Introduction Date: August 29, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Wire Ducts, Raceways - Accessories - SNS1.5-C
790809-SNS1.5-C
Wire Ducts, Raceways - Accessories - SNS1.5-C 790809-SNS1.5-C
Manufacturer: Panduit Corp Win Source Part Number: 790809-SNS1.5-C Series: PANDUCT Color: Silver Accessory Type: Bracket - Snap-Clip Mounting without Screw For Use With/Related Products: Panduit Duct Type D1.5X, E1.5X, NE1.5X, NS1.5X, PE1.5X, PS1.5X, S1.5X Family Name: SNS Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 742291; Introduction Date: August 29, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 790809-SNS1.5-C
Series: PANDUCT
Color: Silver
Accessory Type: Bracket - Snap-Clip Mounting without Screw
For Use With/Related Products: Panduit Duct Type D1.5X, E1.5X, NE1.5X, NS1.5X, PE1.5X, PS1.5X, S1.5X
Family Name: SNS
Categories: Cables, Wires - Management
Alternative Parts (Cross-Reference): 742291;
Introduction Date: August 29, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 487-SNS1.5-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
487-SNS1.5-C
Cable Assembly 487-SNS1.5-C
FASTENER S CLIP NO SCREW 1.5"W Product overview: SNS1.5-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Wire Ducts, Raceways - Accessories, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 487-SNS1.5-C can be used for catalog matching and distributor lookup.

FASTENER S CLIP NO SCREW 1.5"W Product overview: SNS1.5-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Wire Ducts, Raceways - Accessories, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 487-SNS1.5-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 790809-SNS1.5-C 487-SNS1.5-C
Product Name Wire Ducts, Raceways - Accessories - SNS1.5-C Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details