Panduit Corp. Cable Assembly SMP12A-M0

Description
ADHESIVE BACK MOUNT, 3/4" X 3/4" Product overview: SMP12A-M0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Ties - Holders and Mountings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 488-SMP12A-M0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ADHESIVE BACK MOUNT, 3/4" X 3/4" Product overview: SMP12A-M0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Ties - Holders and Mountings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 488-SMP12A-M0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 488-SMP12A-M0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
488-SMP12A-M0
Cable Assembly 488-SMP12A-M0
ADHESIVE BACK MOUNT, 3/4" X 3/4" Product overview: SMP12A-M0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Ties - Holders and Mountings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 488-SMP12A-M0 can be used for catalog matching and distributor lookup.

ADHESIVE BACK MOUNT, 3/4" X 3/4" Product overview: SMP12A-M0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Ties - Holders and Mountings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 488-SMP12A-M0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cables, Wires Management Accessories - SMP12A-M0 - 1094390-SMP12A-M0 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Management Accessories - SMP12A-M0
1094390-SMP12A-M0
Cables, Wires Management Accessories - SMP12A-M0 1094390-SMP12A-M0
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094390-SMP12A-M0 Categories: Cables, Wires Management Accessories Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage

Manufacturer: Panduit Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094390-SMP12A-M0
Categories: Cables, Wires Management Accessories
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 488-SMP12A-M0 1094390-SMP12A-M0
Product Name Cable Assembly Cables, Wires Management Accessories - SMP12A-M0
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details