Panduit Corp. Connectors, Interconnects - Modular Connectors - Accessories SKRJ45RD-X

Description
Win Source Part Number: 1294064-SKRJ45RD-X Category: Connectors, Interconnects>Modula r Connectors - Accessories Color: Red Package: Bulk Accessory Type: Jack Module Blockout Device For Use With/Related Products: RJ45 Jacks Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20573 Base Product Number: SKRJ45
Request a Quote Datasheet
Description
Win Source Part Number: 1294064-SKRJ45RD-X Category: Connectors, Interconnects>Modula r Connectors - Accessories Color: Red Package: Bulk Accessory Type: Jack Module Blockout Device For Use With/Related Products: RJ45 Jacks Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20573 Base Product Number: SKRJ45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Accessories - 1294064-SKRJ45RD-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Accessories
1294064-SKRJ45RD-X
Connectors, Interconnects - Modular Connectors - Accessories 1294064-SKRJ45RD-X
Win Source Part Number: 1294064-SKRJ45RD-X Category: Connectors, Interconnects>Modula r Connectors - Accessories Color: Red Package: Bulk Accessory Type: Jack Module Blockout Device For Use With/Related Products: RJ45 Jacks Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20573 Base Product Number: SKRJ45

Win Source Part Number: 1294064-SKRJ45RD-X
Category: Connectors, Interconnects>Modular Connectors - Accessories
Color: Red
Package: Bulk
Accessory Type: Jack Module Blockout Device
For Use With/Related Products: RJ45 Jacks
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-20573
Base Product Number: SKRJ45

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1294064-SKRJ45RD-X
Product Name Connectors, Interconnects - Modular Connectors - Accessories
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-CAB.M04.GLA.C52JZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 15.0 amps
View Details
2 suppliers