Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SICH75-M

Description
Win Source Part Number: 1309071-SICH75-M Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.000" (25.40mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.030" ~ 0.100" (0.76mm ~ 2.54mm) Height: 0.960" (24.38mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.380" (9.65mm) Type Attributes: Round Opening Size: 0.750" (19.05mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Split Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498320076 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309071-SICH75-M Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.000" (25.40mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.030" ~ 0.100" (0.76mm ~ 2.54mm) Height: 0.960" (24.38mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.380" (9.65mm) Type Attributes: Round Opening Size: 0.750" (19.05mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Split Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498320076 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309071-SICH75-M
Cables, Wires - Management - Cable Supports and Fasteners 1309071-SICH75-M
Win Source Part Number: 1309071-SICH75-M Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.000" (25.40mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.030" ~ 0.100" (0.76mm ~ 2.54mm) Height: 0.960" (24.38mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.380" (9.65mm) Type Attributes: Round Opening Size: 0.750" (19.05mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Split Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498320076 Product Status: Obsolete

Win Source Part Number: 1309071-SICH75-M
Category: Cables, Wires - Management>Cable Supports and Fasteners
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Length: 1.000" (25.40mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.030" ~ 0.100" (0.76mm ~ 2.54mm)
Height: 0.960" (24.38mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.380" (9.65mm)
Type Attributes: Round
Opening Size: 0.750" (19.05mm)
Panel Hole Size: 0.250" (6.35mm)
Mounting Type: Split Arrowhead
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498320076
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309071-SICH75-M
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details