SNAP-IN CABLE CLIP; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.8mm; External Width:9.7mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 84F1966 |
| Product Name | Snap-In Cable Clip; Cable Clamp / Clip Type Panduit |