Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SICH25-C

Description
Win Source Part Number: 1309075-SICH25-C Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.340" (8.64mm) Material Flammability Rating: UL94 V-2 Standard Package: 100 Panel Thickness: 0.030" ~ 0.100" (0.76mm ~ 2.54mm) Height: 0.400" (10.16mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.380" (9.65mm) Type Attributes: Round Opening Size: 0.250" (6.35mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Split Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20385,SICH25-C Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1309075-SICH25-C Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.340" (8.64mm) Material Flammability Rating: UL94 V-2 Standard Package: 100 Panel Thickness: 0.030" ~ 0.100" (0.76mm ~ 2.54mm) Height: 0.400" (10.16mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.380" (9.65mm) Type Attributes: Round Opening Size: 0.250" (6.35mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Split Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20385,SICH25-C Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309075-SICH25-C
Cables, Wires - Management - Cable Supports and Fasteners 1309075-SICH25-C
Win Source Part Number: 1309075-SICH25-C Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.340" (8.64mm) Material Flammability Rating: UL94 V-2 Standard Package: 100 Panel Thickness: 0.030" ~ 0.100" (0.76mm ~ 2.54mm) Height: 0.400" (10.16mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.380" (9.65mm) Type Attributes: Round Opening Size: 0.250" (6.35mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Split Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20385,SICH25-C Product Status: Obsolete

Win Source Part Number: 1309075-SICH25-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Length: 0.340" (8.64mm)
Material Flammability Rating: UL94 V-2
Standard Package: 100
Panel Thickness: 0.030" ~ 0.100" (0.76mm ~ 2.54mm)
Height: 0.400" (10.16mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.380" (9.65mm)
Type Attributes: Round
Opening Size: 0.250" (6.35mm)
Panel Hole Size: 0.250" (6.35mm)
Mounting Type: Split Arrowhead
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-20385,SICH25-C
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309075-SICH25-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Harnessing, Adaptation for ETAS measuring technique, ETK - FETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details