Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SICH100-C

Description
Win Source Part Number: 1309069-SICH100-C Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.250" (31.75mm) Material Flammability Rating: UL94 V-2 Standard Package: 100 Panel Thickness: 0.030" ~ 0.100" (0.76mm ~ 2.54mm) Height: 1.210" (30.73mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.380" (9.65mm) Type Attributes: Round Opening Size: 1.000" (25.40mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Split Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309069-SICH100-C Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.250" (31.75mm) Material Flammability Rating: UL94 V-2 Standard Package: 100 Panel Thickness: 0.030" ~ 0.100" (0.76mm ~ 2.54mm) Height: 1.210" (30.73mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.380" (9.65mm) Type Attributes: Round Opening Size: 1.000" (25.40mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Split Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309069-SICH100-C
Cables, Wires - Management - Cable Supports and Fasteners 1309069-SICH100-C
Win Source Part Number: 1309069-SICH100-C Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.250" (31.75mm) Material Flammability Rating: UL94 V-2 Standard Package: 100 Panel Thickness: 0.030" ~ 0.100" (0.76mm ~ 2.54mm) Height: 1.210" (30.73mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.380" (9.65mm) Type Attributes: Round Opening Size: 1.000" (25.40mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Split Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Product Status: Obsolete

Win Source Part Number: 1309069-SICH100-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Length: 1.250" (31.75mm)
Material Flammability Rating: UL94 V-2
Standard Package: 100
Panel Thickness: 0.030" ~ 0.100" (0.76mm ~ 2.54mm)
Height: 1.210" (30.73mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.380" (9.65mm)
Type Attributes: Round
Opening Size: 1.000" (25.40mm)
Panel Hole Size: 0.250" (6.35mm)
Mounting Type: Split Arrowhead
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309069-SICH100-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-54-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details