Win Source Part Number: 1309042-SHH1-S8-X
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Quick-Build™
Type: Clamp, Bundle Separation
Color: Natural
Features: Hardware Included
Package: Bulk
Length: 1.850" (47.00mm)
Standard Package: 10
Height: 1.300" (33.02mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.530" (13.46mm)
Type Attributes: Holder
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-20383,SHH1-S8-X
Base Product Number: SHH1
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1309042-SHH1-S8-X |
| Product Name | Cables, Wires - Management - Cable Supports and Fasteners |