Panduit Corp. Cable Assembly SG450H-C0

Description
CBL TIE LOCKING BLK 175LBS 1.55' Product overview: SG450H-C0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SG450H-C0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CBL TIE LOCKING BLK 175LBS 1.55' Product overview: SG450H-C0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SG450H-C0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1308841-SG450H-C0 is a black cable tie made from polyamide (PA66) and nylon 6/6. It features a standard locking design and is weather resistant, making it suitable for various environmental conditions. The tie has an approximate length of 18.5 inches (472.44 mm) and a width of 0.380 inches (9.70 mm). It can accommodate a maximum bundle diameter of 5.20 inches (132.08 mm) and has a tensile strength of 175 lbs (79.40 kg). This product is packaged with 100 ties per package, with a standard package quantity of 2,000. The cable tie is designed for free hanging (in-line) mounting, providing flexibility in installation.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1308841-SG450H-C0 is a black cable tie made from polyamide (PA66) and nylon 6/6. It features a standard locking design and is weather resistant, making it suitable for various environmental conditions. The tie has an approximate length of 18.5 inches (472.44 mm) and a width of 0.380 inches (9.70 mm). It can accommodate a maximum bundle diameter of 5.20 inches (132.08 mm) and has a tensile strength of 175 lbs (79.40 kg). This product is packaged with 100 ties per package, with a standard package quantity of 2,000. The cable tie is designed for free hanging (in-line) mounting, providing flexibility in installation.

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 482-SG450H-C0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-SG450H-C0
Cable Assembly 482-SG450H-C0
CBL TIE LOCKING BLK 175LBS 1.55' Product overview: SG450H-C0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SG450H-C0 can be used for catalog matching and distributor lookup.

CBL TIE LOCKING BLK 175LBS 1.55' Product overview: SG450H-C0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-SG450H-C0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308841-SG450H-C0
Cables, Wires - Management - Cable Ties and Zip Ties 1308841-SG450H-C0
Win Source Part Number: 1308841-SG450H-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 100 per Pkg Standard Package: 2,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.380" (9.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 5.20" (132.08mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9953 Base Product Number: SG450H Length - Approximate: 18.5" Length - Actual: 1.550' (472.44mm)

Win Source Part Number: 1308841-SG450H-C0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Super-Grip®
Color: Black
Features: Weather Resistant
Package: 100 per Pkg
Standard Package: 2,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.380" (9.70mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 5.20" (132.08mm)
Tensile Strength: 175 lbs (79.40 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-9953
Base Product Number: SG450H
Length - Approximate: 18.5"
Length - Actual: 1.550' (472.44mm)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 482-SG450H-C0 1308841-SG450H-C0
Product Name Cable Assembly Cables, Wires - Management - Cable Ties and Zip Ties
Cable Length 1.55 ft (4.71 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details