Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SG450H-C

Description
Win Source Part Number: 1308835-SG450H-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 100 per Pkg Standard Package: 2,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.380" (9.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 5.20" (132.08mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9952 Base Product Number: SG450H Product Status: Obsolete Length - Approximate: 18.5" Length - Actual: 1.550' (472.44mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308835-SG450H-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 100 per Pkg Standard Package: 2,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.380" (9.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 5.20" (132.08mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9952 Base Product Number: SG450H Product Status: Obsolete Length - Approximate: 18.5" Length - Actual: 1.550' (472.44mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308835-SG450H-C
Cables, Wires - Management - Cable Ties and Zip Ties 1308835-SG450H-C
Win Source Part Number: 1308835-SG450H-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 100 per Pkg Standard Package: 2,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.380" (9.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 5.20" (132.08mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9952 Base Product Number: SG450H Product Status: Obsolete Length - Approximate: 18.5" Length - Actual: 1.550' (472.44mm)

Win Source Part Number: 1308835-SG450H-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Super-Grip®
Color: Natural
Package: 100 per Pkg
Standard Package: 2,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.380" (9.70mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 5.20" (132.08mm)
Tensile Strength: 175 lbs (79.40 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-9952
Base Product Number: SG450H
Product Status: Obsolete
Length - Approximate: 18.5"
Length - Actual: 1.550' (472.44mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308835-SG450H-C
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details