Panduit Corp. Cable Ties and Zip Ties SG370S-C0

Description
"Standard, Locking Black 4.20"" (106.68mm) 0.225"" (5.70mm) 70 lbs (31.75 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.20"" (106.68mm) 0.225"" (5.70mm) 70 lbs (31.75 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9949-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9949-ND
Cable Ties and Zip Ties 298-9949-ND
"Standard, Locking Black 4.20"" (106.68mm) 0.225"" (5.70mm) 70 lbs (31.75 kg)"

"Standard, Locking Black 4.20"" (106.68mm) 0.225"" (5.70mm) 70 lbs (31.75 kg)"

Buy Now Datasheet
CABLE TIE, SUPER GRIP, NYLON 6.6, WEATHER RESISTANT; 15.3IN - 70043975 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, SUPER GRIP, NYLON 6.6, WEATHER RESISTANT; 15.3IN
70043975
CABLE TIE, SUPER GRIP, NYLON 6.6, WEATHER RESISTANT; 15.3IN 70043975
Super-Grip(TM) Cable Ties - Weather Resistant Nylon 6.6 Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The SUPER GRIP Cable Ties are designed for the strength requirements OEM, MRO, and Construction Markets. They are made with a thin, flexible, wide strap body that easily conforms to bundles and grips tightly to resist lateral movement. The SUPER GRIP Cable Ties are made strong to withstand rough installation practices. Standard Cross Section Greater resistance to damage caused by ultraviolet light - indoor or outdoor use Thin, wide strap body provides flexibility enabling it to conform to bundles while maintaining tensile strength High strength allows the tie to withstand rough installation practices that occur in MRO and Construction environments Resists lateral movement on the bundle - tie is designed to grip the bundle when tightly applied Curved tip is easy to pick up from flat surfaces, allows faster initial threading, and speeds installation

Super-Grip(TM) Cable Ties - Weather Resistant Nylon 6.6
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The SUPER GRIP Cable Ties are designed for the strength requirements OEM, MRO, and Construction Markets. They are made with a thin, flexible, wide strap body that easily conforms to bundles and grips tightly to resist lateral movement. The SUPER GRIP Cable Ties are made strong to withstand rough installation practices.
Standard Cross Section

  • Greater resistance to damage caused by ultraviolet light - indoor or outdoor use
  • Thin, wide strap body provides flexibility enabling it to conform to bundles while maintaining tensile strength
  • High strength allows the tie to withstand rough installation practices that occur in MRO and Construction environments
  • Resists lateral movement on the bundle - tie is designed to grip the bundle when tightly applied
  • Curved tip is easy to pick up from flat surfaces, allows faster initial threading, and speeds installation
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 298-9949-ND 70043975
Product Name Cable Ties and Zip Ties CABLE TIE, SUPER GRIP, NYLON 6.6, WEATHER RESISTANT; 15.3IN
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details