Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SG370S-C0

Description
Win Source Part Number: 1308842-SG370S-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.225" (5.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.20" (106.68mm) Tensile Strength: 70 lbs (31.75 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9949,2266-SG370S -C0 Base Product Number: SG370S Length - Approximate: 15.25" Length - Actual: 1.270' (387.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308842-SG370S-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.225" (5.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.20" (106.68mm) Tensile Strength: 70 lbs (31.75 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9949,2266-SG370S -C0 Base Product Number: SG370S Length - Approximate: 15.25" Length - Actual: 1.270' (387.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308842-SG370S-C0
Cables, Wires - Management - Cable Ties and Zip Ties 1308842-SG370S-C0
Win Source Part Number: 1308842-SG370S-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.225" (5.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.20" (106.68mm) Tensile Strength: 70 lbs (31.75 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9949,2266-SG370S -C0 Base Product Number: SG370S Length - Approximate: 15.25" Length - Actual: 1.270' (387.00mm)

Win Source Part Number: 1308842-SG370S-C0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Super-Grip®
Color: Black
Features: Weather Resistant
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.225" (5.70mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 4.20" (106.68mm)
Tensile Strength: 70 lbs (31.75 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-9949,2266-SG370S-C0
Base Product Number: SG370S
Length - Approximate: 15.25"
Length - Actual: 1.270' (387.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308842-SG370S-C0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-T1G8-E-15-N-S1G15 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type ITT M3
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-412007-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details