Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SG350LH-TL

Description
Win Source Part Number: 1308826-SG350LH-TL Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 250 per Pkg Standard Package: 2,500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.330" (8.40mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.13" (104.90mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-SG350LH-TL,298 -9946 Base Product Number: SG350L Product Status: Obsolete Length - Approximate: 15.25" Length - Actual: 1.270' (387.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308826-SG350LH-TL Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 250 per Pkg Standard Package: 2,500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.330" (8.40mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.13" (104.90mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-SG350LH-TL,298 -9946 Base Product Number: SG350L Product Status: Obsolete Length - Approximate: 15.25" Length - Actual: 1.270' (387.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308826-SG350LH-TL
Cables, Wires - Management - Cable Ties and Zip Ties 1308826-SG350LH-TL
Win Source Part Number: 1308826-SG350LH-TL Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 250 per Pkg Standard Package: 2,500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.330" (8.40mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.13" (104.90mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-SG350LH-TL,298 -9946 Base Product Number: SG350L Product Status: Obsolete Length - Approximate: 15.25" Length - Actual: 1.270' (387.00mm)

Win Source Part Number: 1308826-SG350LH-TL
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Super-Grip®
Color: Natural
Package: 250 per Pkg
Standard Package: 2,500
Material: Polyamide (PA66), Nylon 6/6
Width: 0.330" (8.40mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 4.13" (104.90mm)
Tensile Strength: 120 lbs (54.43 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: -3255-SG350LH-TL,298-9946
Base Product Number: SG350L
Product Status: Obsolete
Length - Approximate: 15.25"
Length - Actual: 1.270' (387.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308826-SG350LH-TL
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details