Win Source Part Number: 1308843-SG300S-C0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Super-Grip®
Color: Black
Features: Weather Resistant
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.225" (5.70mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 3.20" (81.28mm)
Tensile Strength: 70 lbs (31.75 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-9941,SG300SC0
Base Product Number: SG300S
Length - Approximate: 12.5"
Length - Actual: 1.033' (315.00mm)
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308843-SG300S-C0 |
| Product Name | Cables, Wires - Management - Cable Ties and Zip Ties |