Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SG250S-C0

Description
Win Source Part Number: 1308844-SG250S-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.225" (5.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.60" (66.04mm) Tensile Strength: 70 lbs (31.75 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20379,SG250S-C0 Base Product Number: SG250S Length - Approximate: 10.5" Length - Actual: 0.867' (264.16mm, 10.40")
Request a Quote Datasheet
Description
Win Source Part Number: 1308844-SG250S-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.225" (5.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.60" (66.04mm) Tensile Strength: 70 lbs (31.75 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20379,SG250S-C0 Base Product Number: SG250S Length - Approximate: 10.5" Length - Actual: 0.867' (264.16mm, 10.40")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308844-SG250S-C0
Cables, Wires - Management - Cable Ties and Zip Ties 1308844-SG250S-C0
Win Source Part Number: 1308844-SG250S-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.225" (5.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.60" (66.04mm) Tensile Strength: 70 lbs (31.75 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-20379,SG250S-C0 Base Product Number: SG250S Length - Approximate: 10.5" Length - Actual: 0.867' (264.16mm, 10.40")

Win Source Part Number: 1308844-SG250S-C0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Super-Grip®
Color: Black
Features: Weather Resistant
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.225" (5.70mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 2.60" (66.04mm)
Tensile Strength: 70 lbs (31.75 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-20379,SG250S-C0
Base Product Number: SG250S
Length - Approximate: 10.5"
Length - Actual: 0.867' (264.16mm, 10.40")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308844-SG250S-C0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Cables, HV 1000 C - SC with PCON12 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Connector Type thermo connector
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details