Win Source Part Number: 1308836-SG250S-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Super-Grip®
Color: Natural
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.225" (5.70mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 2.60" (66.04mm)
Tensile Strength: 70 lbs (31.75 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: SG250S-C,298-14085
Base Product Number: SG250S
Product Status: Obsolete
Length - Approximate: 10.5"
Length - Actual: 0.867' (264.16mm, 10.40")
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308836-SG250S-C |
| Product Name | Cables, Wires - Management - Cable Ties and Zip Ties |