Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SG200S-M

Description
Win Source Part Number: 1308828-SG200S-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 1000 per Pkg Standard Package: 10,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.225" (5.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.00" (50.80mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9938 Product Status: Obsolete Length - Approximate: 8.25" Length - Actual: 0.692' (210.80mm, 8.30")
Request a Quote Datasheet
Description
Win Source Part Number: 1308828-SG200S-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 1000 per Pkg Standard Package: 10,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.225" (5.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.00" (50.80mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9938 Product Status: Obsolete Length - Approximate: 8.25" Length - Actual: 0.692' (210.80mm, 8.30")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308828-SG200S-M
Cables, Wires - Management - Cable Ties and Zip Ties 1308828-SG200S-M
Win Source Part Number: 1308828-SG200S-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 1000 per Pkg Standard Package: 10,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.225" (5.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.00" (50.80mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9938 Product Status: Obsolete Length - Approximate: 8.25" Length - Actual: 0.692' (210.80mm, 8.30")

Win Source Part Number: 1308828-SG200S-M
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Super-Grip®
Color: Natural
Package: 1000 per Pkg
Standard Package: 10,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.225" (5.70mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 2.00" (50.80mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-9938
Product Status: Obsolete
Length - Approximate: 8.25"
Length - Actual: 0.692' (210.80mm, 8.30")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308828-SG200S-M
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details