Panduit Corp. Cable Ties and Zip Ties SG200S-C

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.225"" (5.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.225"" (5.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9936-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9936-ND
Cable Ties and Zip Ties 298-9936-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.225"" (5.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.225"" (5.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, SUPER GRIP, NYLON 6.6; 8.3IN - 70043966 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, SUPER GRIP, NYLON 6.6; 8.3IN
70043966
CABLE TIE, SUPER GRIP, NYLON 6.6; 8.3IN 70043966
Super-Grip(TM) Cable Ties - Nylon 6.6 Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The SUPER GRIP Cable Ties are designed for the strength requirements OEM, MRO, and Construction Markets. They are made with a thin, flexible, wide strap body that easily conforms to bundles and grips tightly to resist lateral movement. The SUPER GRIP Cable Ties are made strong to withstand rough installation practices. Standard Cross Section Natural Nylon for indoor use Thin, wide strap body provides flexibility enabling it to conform to bundles while maintaining tensile strength High strength allows the tie to withstand rough installation practices that occur in MRO and Construction environments Resists lateral movement on the bundle - tie is designed to grip the bundle when tightly applied Curved tip is easy to pick up from flat surfaces, allows faster initial threading, and speeds installation

Super-Grip(TM) Cable Ties - Nylon 6.6
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The SUPER GRIP Cable Ties are designed for the strength requirements OEM, MRO, and Construction Markets. They are made with a thin, flexible, wide strap body that easily conforms to bundles and grips tightly to resist lateral movement. The SUPER GRIP Cable Ties are made strong to withstand rough installation practices.
Standard Cross Section

  • Natural Nylon for indoor use
  • Thin, wide strap body provides flexibility enabling it to conform to bundles while maintaining tensile strength
  • High strength allows the tie to withstand rough installation practices that occur in MRO and Construction environments
  • Resists lateral movement on the bundle - tie is designed to grip the bundle when tightly applied
  • Curved tip is easy to pick up from flat surfaces, allows faster initial threading, and speeds installation
Supplier's Site
Super Grip Cable Ties, 8.3In L, Nylon, 50Lb Strength; Cable Tie Material Panduit - 54K2837 - Newark, An Avnet Company
Chicago, IL, United States
Super Grip Cable Ties, 8.3In L, Nylon, 50Lb Strength; Cable Tie Material Panduit
54K2837
Super Grip Cable Ties, 8.3In L, Nylon, 50Lb Strength; Cable Tie Material Panduit 54K2837
SUPER GRIP CABLE TIES, 8.3IN L, NYLON, 50LB STRENGTH; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:211mm; Cable Tie Width:5.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

SUPER GRIP CABLE TIES, 8.3IN L, NYLON, 50LB STRENGTH; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:211mm; Cable Tie Width:5.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-9936-ND 70043966 54K2837
Product Name Cable Ties and Zip Ties CABLE TIE, SUPER GRIP, NYLON 6.6; 8.3IN Super Grip Cable Ties, 8.3In L, Nylon, 50Lb Strength; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160975-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details