Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SG150I-C0

Description
Win Source Part Number: 1308839-SG150I-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.168" (4.30mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.50" (38.10mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SG150IC0,298-9933 Base Product Number: SG150I Length - Approximate: 6.25" Length - Actual: 0.517' (157.58mm, 6.20")
Request a Quote Datasheet
Description
Win Source Part Number: 1308839-SG150I-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.168" (4.30mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.50" (38.10mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SG150IC0,298-9933 Base Product Number: SG150I Length - Approximate: 6.25" Length - Actual: 0.517' (157.58mm, 6.20")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308839-SG150I-C0
Cables, Wires - Management - Cable Ties and Zip Ties 1308839-SG150I-C0
Win Source Part Number: 1308839-SG150I-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.168" (4.30mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.50" (38.10mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SG150IC0,298-9933 Base Product Number: SG150I Length - Approximate: 6.25" Length - Actual: 0.517' (157.58mm, 6.20")

Win Source Part Number: 1308839-SG150I-C0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Super-Grip®
Color: Black
Features: Weather Resistant
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.168" (4.30mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.50" (38.10mm)
Tensile Strength: 40 lbs (18.14 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: SG150IC0,298-9933
Base Product Number: SG150I
Length - Approximate: 6.25"
Length - Actual: 0.517' (157.58mm, 6.20")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308839-SG150I-C0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMYZ-4-24-2,5-B - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket, angled Cable Rectangular design MSZC
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 3M Length - 3023027-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers