Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SG150I-C

Description
Win Source Part Number: 1308838-SG150I-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.168" (4.30mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.50" (38.10mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9932 Base Product Number: SG150I Length - Approximate: 6.25" Length - Actual: 0.517' (157.58mm, 6.20")
Request a Quote Datasheet
Description
Win Source Part Number: 1308838-SG150I-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.168" (4.30mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.50" (38.10mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9932 Base Product Number: SG150I Length - Approximate: 6.25" Length - Actual: 0.517' (157.58mm, 6.20")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308838-SG150I-C
Cables, Wires - Management - Cable Ties and Zip Ties 1308838-SG150I-C
Win Source Part Number: 1308838-SG150I-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.168" (4.30mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.50" (38.10mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9932 Base Product Number: SG150I Length - Approximate: 6.25" Length - Actual: 0.517' (157.58mm, 6.20")

Win Source Part Number: 1308838-SG150I-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Super-Grip®
Color: Natural
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.168" (4.30mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.50" (38.10mm)
Tensile Strength: 40 lbs (18.14 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-9932
Base Product Number: SG150I
Length - Approximate: 6.25"
Length - Actual: 0.517' (157.58mm, 6.20")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308838-SG150I-C
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 091569-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Connecting cable - 706-100/550-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details