Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SG100M-M0

Description
Win Source Part Number: 1308833-SG100M-M0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.118" (3.00mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SG100MM0,298-9931 Base Product Number: SG100M Length - Approximate: 4.25" Length - Actual: 0.350' (106.68mm, 4.20")
Request a Quote Datasheet
Description
Win Source Part Number: 1308833-SG100M-M0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.118" (3.00mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SG100MM0,298-9931 Base Product Number: SG100M Length - Approximate: 4.25" Length - Actual: 0.350' (106.68mm, 4.20")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308833-SG100M-M0
Cables, Wires - Management - Cable Ties and Zip Ties 1308833-SG100M-M0
Win Source Part Number: 1308833-SG100M-M0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.118" (3.00mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: SG100MM0,298-9931 Base Product Number: SG100M Length - Approximate: 4.25" Length - Actual: 0.350' (106.68mm, 4.20")

Win Source Part Number: 1308833-SG100M-M0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Super-Grip®
Color: Black
Features: Weather Resistant
Package: 1000 per Pkg
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.118" (3.00mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.00" (25.40mm)
Tensile Strength: 18 lbs (8.16 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: SG100MM0,298-9931
Base Product Number: SG100M
Length - Approximate: 4.25"
Length - Actual: 0.350' (106.68mm, 4.20")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308833-SG100M-M0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type Sub-D connector
View Details