Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SG100M-M

Description
Win Source Part Number: 1308831-SG100M-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.118" (3.00mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9930,SG100MM Base Product Number: SG100M Product Status: Obsolete Length - Approximate: 4.25" Length - Actual: 0.350' (106.68mm, 4.20")
Request a Quote Datasheet
Description
Win Source Part Number: 1308831-SG100M-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.118" (3.00mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9930,SG100MM Base Product Number: SG100M Product Status: Obsolete Length - Approximate: 4.25" Length - Actual: 0.350' (106.68mm, 4.20")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308831-SG100M-M
Cables, Wires - Management - Cable Ties and Zip Ties 1308831-SG100M-M
Win Source Part Number: 1308831-SG100M-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.118" (3.00mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9930,SG100MM Base Product Number: SG100M Product Status: Obsolete Length - Approximate: 4.25" Length - Actual: 0.350' (106.68mm, 4.20")

Win Source Part Number: 1308831-SG100M-M
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Super-Grip®
Color: Natural
Package: 1000 per Pkg
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.118" (3.00mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.00" (25.40mm)
Tensile Strength: 18 lbs (8.16 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-9930,SG100MM
Base Product Number: SG100M
Product Status: Obsolete
Length - Approximate: 4.25"
Length - Actual: 0.350' (106.68mm, 4.20")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308831-SG100M-M
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details