Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SG100M-C

Description
Win Source Part Number: 1308840-SG100M-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.118" (3.00mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9928,SG100MC Base Product Number: SG100M Length - Approximate: 4.25" Length - Actual: 0.350' (106.68mm, 4.20")
Request a Quote Datasheet
Description
Win Source Part Number: 1308840-SG100M-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.118" (3.00mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9928,SG100MC Base Product Number: SG100M Length - Approximate: 4.25" Length - Actual: 0.350' (106.68mm, 4.20")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308840-SG100M-C
Cables, Wires - Management - Cable Ties and Zip Ties 1308840-SG100M-C
Win Source Part Number: 1308840-SG100M-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.118" (3.00mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9928,SG100MC Base Product Number: SG100M Length - Approximate: 4.25" Length - Actual: 0.350' (106.68mm, 4.20")

Win Source Part Number: 1308840-SG100M-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Super-Grip®
Color: Natural
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.118" (3.00mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.00" (25.40mm)
Tensile Strength: 18 lbs (8.16 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-9928,SG100MC
Base Product Number: SG100M
Length - Approximate: 4.25"
Length - Actual: 0.350' (106.68mm, 4.20")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308840-SG100M-C
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details