Panduit Corp. Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SE75PFR-DR8

Description
Win Source Part Number: 1308553-SE75PFR-DR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 500' (152.40m) Material Flammability Rating: UL VW-1 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.750" (19.05mm) Diameter - Inside, Expanded: 1.250" (31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 7413.00.5000 Mfr: Panduit Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1308553-SE75PFR-DR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 500' (152.40m) Material Flammability Rating: UL VW-1 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.750" (19.05mm) Diameter - Inside, Expanded: 1.250" (31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 7413.00.5000 Mfr: Panduit Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308553-SE75PFR-DR8
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308553-SE75PFR-DR8
Win Source Part Number: 1308553-SE75PFR-DR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 500' (152.40m) Material Flammability Rating: UL VW-1 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.750" (19.05mm) Diameter - Inside, Expanded: 1.250" (31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 7413.00.5000 Mfr: Panduit Corp Product Status: Obsolete

Win Source Part Number: 1308553-SE75PFR-DR8
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Pan-Wrap™ SE
Type: Sleeve
Color: Gray, White
Features: Noise Reduction, Vibration Resistant
Package: Bulk
Length: 500' (152.40m)
Material Flammability Rating: UL VW-1
Standard Package: 1
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -70°C ~ 125°C
Wall Thickness: 0.025" (0.64mm)
Heat Protection: Flame Retardant
Abrasion Protection: Abrasion Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 0.750" (19.05mm)
Diameter - Inside, Expanded: 1.250" (31.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 7413.00.5000
Mfr: Panduit Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308553-SE75PFR-DR8
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details