Panduit Corp. Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SE75PFR-CR8

Description
Win Source Part Number: 1308583-SE75PFR-CR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 100' (30.48m) Material Flammability Rating: UL VW-1 Standard Package: 4 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.750" (19.05mm) Diameter - Inside, Expanded: 1.250" (31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-23500,SE75PFR-CR 8 Base Product Number: SE75
Request a Quote Datasheet
Description
Win Source Part Number: 1308583-SE75PFR-CR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 100' (30.48m) Material Flammability Rating: UL VW-1 Standard Package: 4 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.750" (19.05mm) Diameter - Inside, Expanded: 1.250" (31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-23500,SE75PFR-CR 8 Base Product Number: SE75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308583-SE75PFR-CR8
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308583-SE75PFR-CR8
Win Source Part Number: 1308583-SE75PFR-CR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 100' (30.48m) Material Flammability Rating: UL VW-1 Standard Package: 4 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.750" (19.05mm) Diameter - Inside, Expanded: 1.250" (31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-23500,SE75PFR-CR 8 Base Product Number: SE75

Win Source Part Number: 1308583-SE75PFR-CR8
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Pan-Wrap™ SE
Type: Sleeve
Color: Gray, White
Features: Noise Reduction, Vibration Resistant
Package: Bulk
Length: 100' (30.48m)
Material Flammability Rating: UL VW-1
Standard Package: 4
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -70°C ~ 125°C
Wall Thickness: 0.025" (0.64mm)
Heat Protection: Flame Retardant
Abrasion Protection: Abrasion Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 0.750" (19.05mm)
Diameter - Inside, Expanded: 1.250" (31.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7413.00.5000
Mfr: Panduit Corp
Other Names: 298-23500,SE75PFR-CR8
Base Product Number: SE75

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308583-SE75PFR-CR8
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details