Panduit Corp. Spiral Wrap, Expandable Sleeving SE50PFR-DR0

Description
Sleeve X 500' (152.40m) Black, White
Request a Quote Datasheet
Description
Sleeve X 500' (152.40m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-12039-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-12039-ND
Spiral Wrap, Expandable Sleeving 298-12039-ND
Sleeve X 500' (152.40m) Black, White

Sleeve X 500' (152.40m) Black, White

Buy Now Datasheet
Braided, Pet, 12.7Mm, Blk; Sleeving / Tubing Type Panduit - 61AC8212 - Newark, An Avnet Company
Chicago, IL, United States
Braided, Pet, 12.7Mm, Blk; Sleeving / Tubing Type Panduit
61AC8212
Braided, Pet, 12.7Mm, Blk; Sleeving / Tubing Type Panduit 61AC8212
BRAIDED, PET, 12.7MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; SVHC:NoRoHS Compliant: Yes

BRAIDED, PET, 12.7MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-12039-ND 61AC8212
Product Name Spiral Wrap, Expandable Sleeving Braided, Pet, 12.7Mm, Blk; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details