Panduit Corp. Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SE50P-DR8

Description
Win Source Part Number: 1308554-SE50P-DR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 500' (152.40m) Material Flammability Rating: UL94 V-0 Standard Package: 2 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.750" (19.05mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1308554-SE50P-DR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 500' (152.40m) Material Flammability Rating: UL94 V-0 Standard Package: 2 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.750" (19.05mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308554-SE50P-DR8
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308554-SE50P-DR8
Win Source Part Number: 1308554-SE50P-DR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 500' (152.40m) Material Flammability Rating: UL94 V-0 Standard Package: 2 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.750" (19.05mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Product Status: Obsolete

Win Source Part Number: 1308554-SE50P-DR8
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Pan-Wrap™ SE
Type: Sleeve
Color: Gray
Features: Noise Reduction, Vibration Resistant
Package: Bulk
Length: 500' (152.40m)
Material Flammability Rating: UL94 V-0
Standard Package: 2
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -70°C ~ 125°C
Wall Thickness: 0.025" (0.64mm)
Abrasion Protection: Abrasion Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 0.500" (12.70mm)
Diameter - Inside, Expanded: 0.750" (19.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7413.00.5000
Mfr: Panduit Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308554-SE50P-DR8
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details