Panduit Corp. Spiral Wrap, Expandable Sleeving SE38P-TR8

Description
Sleeve X 200' (60.96m) Gray
Request a Quote Datasheet
Description
Sleeve X 200' (60.96m) Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - SE38P-TR8-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
SE38P-TR8-ND
Spiral Wrap, Expandable Sleeving SE38P-TR8-ND
Sleeve X 200' (60.96m) Gray

Sleeve X 200' (60.96m) Gray

Buy Now Datasheet
Braided, Pet, 9.53Mm, Grey; Sleeving / Tubing Type Panduit - 61AC8209 - Newark, An Avnet Company
Chicago, IL, United States
Braided, Pet, 9.53Mm, Grey; Sleeving / Tubing Type Panduit
61AC8209
Braided, Pet, 9.53Mm, Grey; Sleeving / Tubing Type Panduit 61AC8209
BRAIDED, PET, 9.53MM, GREY; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Grey; Internal Diameter:9.53mm; Length - Metric:60.96m; Length - Imperial:200ft; Product Range:-; SVHC:NoRoHS Compliant: Yes

BRAIDED, PET, 9.53MM, GREY; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Grey; Internal Diameter:9.53mm; Length - Metric:60.96m; Length - Imperial:200ft; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number SE38P-TR8-ND 61AC8209
Product Name Spiral Wrap, Expandable Sleeving Braided, Pet, 9.53Mm, Grey; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-02-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 063147-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details