Panduit Corp. Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SE25PFR-TR8

Description
Win Source Part Number: 1308601-SE25PFR-TR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 200' (60.96m) Material Flammability Rating: UL VW-1 Standard Package: 4 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.250" (6.35mm) Diameter - Inside, Expanded: 0.375" (9.52mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: -3255-SE25PFR-TR8 Base Product Number: SE25
Request a Quote Datasheet
Description
Win Source Part Number: 1308601-SE25PFR-TR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 200' (60.96m) Material Flammability Rating: UL VW-1 Standard Package: 4 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.250" (6.35mm) Diameter - Inside, Expanded: 0.375" (9.52mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: -3255-SE25PFR-TR8 Base Product Number: SE25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308601-SE25PFR-TR8
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308601-SE25PFR-TR8
Win Source Part Number: 1308601-SE25PFR-TR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 200' (60.96m) Material Flammability Rating: UL VW-1 Standard Package: 4 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.250" (6.35mm) Diameter - Inside, Expanded: 0.375" (9.52mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: -3255-SE25PFR-TR8 Base Product Number: SE25

Win Source Part Number: 1308601-SE25PFR-TR8
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Pan-Wrap™ SE
Type: Sleeve
Color: Gray, White
Features: Noise Reduction, Vibration Resistant
Package: Bulk
Length: 200' (60.96m)
Material Flammability Rating: UL VW-1
Standard Package: 4
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -70°C ~ 125°C
Wall Thickness: 0.025" (0.64mm)
Heat Protection: Flame Retardant
Abrasion Protection: Abrasion Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 0.250" (6.35mm)
Diameter - Inside, Expanded: 0.375" (9.52mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7413.00.5000
Mfr: Panduit Corp
Other Names: -3255-SE25PFR-TR8
Base Product Number: SE25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308601-SE25PFR-TR8
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details