Panduit Corp. Spiral Wrap, Expandable Sleeving SE25PFR-TR0

Description
Sleeve X 200' (60.96m) Black, White
Request a Quote Datasheet
Description
Sleeve X 200' (60.96m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-14068-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-14068-ND
Spiral Wrap, Expandable Sleeving 298-14068-ND
Sleeve X 200' (60.96m) Black, White

Sleeve X 200' (60.96m) Black, White

Buy Now Datasheet
Sleeving, Expandable, 6.4Mm, Black/white Tracer, 200Ft; Sleeving / Tubing Type Panduit - 98F7524 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 6.4Mm, Black/white Tracer, 200Ft; Sleeving / Tubing Type Panduit
98F7524
Sleeving, Expandable, 6.4Mm, Black/white Tracer, 200Ft; Sleeving / Tubing Type Panduit 98F7524
SLEEVING, EXPANDABLE, 6.4MM, BLACK/WHITE TRACER, 200FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:6.4mm; Length - Metric:61m; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 6.4MM, BLACK/WHITE TRACER, 200FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:6.4mm; Length - Metric:61m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-14068-ND 98F7524
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 6.4Mm, Black/white Tracer, 200Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/16-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details