Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TUBING
PANDUIT CORP.
SE25PFR-TR0 -- EXP SLEEVING,25"(6.4MM)FLAME RET,BLK 200FT
Panduit Corp.
EXP SLEEVING,25"(6.4MM)FLAME RET,BLK 200FT
SE25PFR-TR0
Description
EXP SLEEVING,25"(6.4MM)F LAME RET,BLK 200FT
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
EXP SLEEVING,25"(6.4MM)F LAME RET,BLK 200FT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
EXP SLEEVING,25"(6.4MM)FLAME RET,BLK 200FT
SE25PFR-TR0
EXP SLEEVING,25"(6.4MM)FLAME RET,BLK 200FT
SE25PFR-TR0
EXP SLEEVING,25"(6.4MM)F LAME RET,BLK 200FT
EXP SLEEVING,25"(6.4MM)F
LAME RET,BLK 200FT
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Tubing
Product Number
SE25PFR-TR0
Product Name
EXP SLEEVING,25"(6.4MM)FLAME RET,BLK 200FT
Unlock Full Specs
to access all available technical data
Similar Products
EXAIR
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle
Specs
Design Units
English; Metric
Inside Diameter
0.157 inch (4.0 mm)
View Details
Kuriyama of America, Inc.
Endure™, Kuri Tec® 151 Series 3/8 in. Nominal OD and 500 ft Standard Lengths (Spool) Reinforced Air Brake Tubing - Type B, Yellow|Master File
151YE-06x500
Specs
Type
Structural
Material
Polyester
Shape
Round
View Details
NewAge Performance Products | NAPP
Coiltef® Fluoropolymer Tubing
3400152
Specs
Type
Plastic
Material
Fluoropolymer
Application
General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
View Details
Atlantic Rubber Company, Inc.
Latex Tubing
375X094LR
Specs
Type
Rubber / Silicone
Material
Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application
Laboratory
View Details