Panduit Corp. Spiral Wrap, Expandable Sleeving SE25P-MR0

Description
Sleeve X 1000' (304.80m) Black
Request a Quote Datasheet
Description
Sleeve X 1000' (304.80m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-14065-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-14065-ND
Spiral Wrap, Expandable Sleeving 298-14065-ND
Sleeve X 1000' (304.80m) Black

Sleeve X 1000' (304.80m) Black

Buy Now Datasheet
Braided, Pet, 6.35Mm, Blk; Sleeving / Tubing Type Panduit - 61AC8203 - Newark, An Avnet Company
Chicago, IL, United States
Braided, Pet, 6.35Mm, Blk; Sleeving / Tubing Type Panduit
61AC8203
Braided, Pet, 6.35Mm, Blk; Sleeving / Tubing Type Panduit 61AC8203
BRAIDED, PET, 6.35MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:304.8m; Length - Imperial:1000ft; Product Range:-; RoHS Compliant: Yes

BRAIDED, PET, 6.35MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:304.8m; Length - Imperial:1000ft; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-14065-ND 61AC8203
Product Name Spiral Wrap, Expandable Sleeving Braided, Pet, 6.35Mm, Blk; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-05-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 016685-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details