Win Source Part Number: 1308560-SE250P-TR0
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Pan-Wrap™ SE
Type: Sleeve
Color: Black
Features: Noise Reduction, Vibration Resistant
Package: Bulk
Length: 200' (60.96m)
Material Flammability Rating: UL94 V-0
Standard Package: 2
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -70°C ~ 125°C
Abrasion Protection: Abrasion Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 2.500" (63.50mm)
Diameter - Inside, Expanded: 3.635" (92.33mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7413.00.5000
Mfr: Panduit Corp
Other Names: SE250P-TR0,074983118
Base Product Number: SE250
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308560-SE250P-TR0 |
| Product Name | Cables, Wires - Management - Spiral Wrap, Expandable Sleeving |