The Win Source Electronics part number 1308566-SE150PSC-LR0
Win Source Part Number: 1308566-SE150PSC-LR0
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Pan-Wrap™ SE
Type: Sleeve
Color: Black
Features: Noise Reduction, Vibration Resistant
Package: Bulk
Length: 50.00' (15.24m)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -70°C ~ 125°C
Wall Thickness: 0.038" (0.96mm)
Abrasion Protection: Abrasion Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 1.500" (38.10mm)
Diameter - Inside, Expanded: 2.125" (53.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7413.00.5000
Mfr: Panduit Corp
Other Names: 07498381694,SE150PSC
Base Product Number: SE150P
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308566-SE150PSC-LR0 |
| Product Name | Cables, Wires - Management - Spiral Wrap, Expandable Sleeving |